Vishay Precision Group RES 16.5 OHM 1/2W 1% 1210 SMD CRCW121016R5FKEA

Description
RES 16.5ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 16.5ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/2W 1% 1210 SMD - CRCW121016R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/2W 1% 1210 SMD
CRCW121016R5FKEA
RES 16.5 OHM 1/2W 1% 1210 SMD CRCW121016R5FKEA
RES 16.5ohm 1/2W 1% 1210 SMD

RES 16.5ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121016R5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121016R5FKEA-ND
Chip Resistor - Surface Mount CRCW121016R5FKEA-ND
16.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 16R5 1% Et1 E3 Rohs Compliant Vishay - 47P3981 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 16R5 1% Et1 E3 Rohs Compliant Vishay
47P3981
Crcw1210 100 16R5 1% Et1 E3 Rohs Compliant Vishay 47P3981
CRCW1210 100 16R5 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 16R5 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121016R5FKEA CRCW121016R5FKEA-ND 47P3981
Product Name RES 16.5 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 16R5 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details