Vishay Intertechnology, Inc. RES 16.0 OHM 1/2W 1% 1210 SMD CRCW121016R0FKTA

Description
RES 16.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 16.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/2W 1% 1210 SMD - CRCW121016R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/2W 1% 1210 SMD
CRCW121016R0FKTA
RES 16.0 OHM 1/2W 1% 1210 SMD CRCW121016R0FKTA
RES 16.0ohm 1/2W 1% 1210 SMD

RES 16.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121016R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121016R0FKTA-ND
Chip Resistor - Surface Mount CRCW121016R0FKTA-ND
16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121016R0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121016R0FKTA
Chip Resistor - Surface Mount CRCW121016R0FKTA
RES SMD 16 OHM 1% 1/2W 1210

RES SMD 16 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121016R0FKTA CRCW121016R0FKTA-ND CRCW121016R0FKTA
Product Name RES 16.0 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details