Vishay Intertechnology, Inc. RES 16.9K OHM 1/3W 1% 1210 SMD CRCW121016K9FKTA

Description
RES 16.9Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 16.9Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/3W 1% 1210 SMD - CRCW121016K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/3W 1% 1210 SMD
CRCW121016K9FKTA
RES 16.9K OHM 1/3W 1% 1210 SMD CRCW121016K9FKTA
RES 16.9Kohm 1/3W 1% 1210 SMD

RES 16.9Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121016K9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121016K9FKTA-ND
Chip Resistor - Surface Mount CRCW121016K9FKTA-ND
16.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,16.9Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,16.9Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4929
Resistor,metal Glaze,16.9Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4929
Resistor,Metal Glaze,16.9KOhms,200W V,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,16.9KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121016K9FKTA CRCW121016K9FKTA-ND 43C4929
Product Name RES 16.9K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,16.9Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers