Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210165KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1210165KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1210165KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210165KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210165KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210165KFKTA-ND
Chip Resistor - Surface Mount CRCW1210165KFKTA-ND
165 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

165 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 165Kohm, 330Mw, 1%; Resistance Vishay - 07J6337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 165Kohm, 330Mw, 1%; Resistance Vishay
07J6337
Resistor, Thick Film, 165Kohm, 330Mw, 1%; Resistance Vishay 07J6337
RESISTOR, THICK FILM, 165KOHM, 330mW, 1%; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 165KOHM, 330mW, 1%; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210165KFKTA CRCW1210165KFKTA-ND 07J6337
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:165kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 165Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers