Vishay Precision Group Chip Resistor - Surface Mount CRCW1210162RFKEA

Description
162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-162AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162AACT-ND
Chip Resistor - Surface Mount 541-162AACT-ND
162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162AATR-ND
Chip Resistor - Surface Mount 541-162AATR-ND
162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162AADKR-ND
Chip Resistor - Surface Mount 541-162AADKR-ND
162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210162RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210162RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210162RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
RES SMD 162 OHM 1% 1/2W 1210 - 873-CRCW1210162RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 162 OHM 1% 1/2W 1210
873-CRCW1210162RFKEA
RES SMD 162 OHM 1% 1/2W 1210 873-CRCW1210162RFKEA
RES SMD 162 OHM 1% 1/2W 1210

RES SMD 162 OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 162R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2918
Res, Thick Film, 162R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2918
RES, THICK FILM, 162R, 1%, 0.5W, 1210, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162R, 1%, 0.5W, 1210, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-162AACT-ND CRCW1210162RFKEA 873-CRCW1210162RFKEA 53K2918
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:162ohm; Resistance Tolerance: 1%; Power Rating:0.3... RES SMD 162 OHM 1% 1/2W 1210 Res, Thick Film, 162R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 1210 [3225 Metric]
Resistance Range 162 ohms 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573334 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details