Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 15ohms 1% CRCW121015R0FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 15ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 15ohms 1% - CRCW121015R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 15ohms 1%
CRCW121015R0FKEAHP
Thick Film Resistors - SMD 3/4watt 15ohms 1% CRCW121015R0FKEAHP
Thick Film Resistors - SMD 3/4watt 15ohms 1%

Thick Film Resistors - SMD 3/4watt 15ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1381814-CRCW121015R0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1381814-CRCW121015R0FKEAHP
Resistors - Chip Resistor - Surface Mount 1381814-CRCW121015R0FKEAHP
Win Source Part Number: 1381814-CRCW121015R0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: CRCW1210 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs

Win Source Part Number: 1381814-CRCW121015R0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: CRCW1210
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5,000 pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0DTR-ND
Chip Resistor - Surface Mount 541-15.0DTR-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0DCT-ND
Chip Resistor - Surface Mount 541-15.0DCT-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0DDKR-ND
Chip Resistor - Surface Mount 541-15.0DDKR-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 15 Ohm 0.75W Resistor - 52-CRCW121015R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 15 Ohm 0.75W Resistor
52-CRCW121015R0FKEAHP
Automotive SMD 15 Ohm 0.75W Resistor 52-CRCW121015R0FKEAHP
Res Thick Film 1210 15 Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R Product overview: CRCW121015R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 15 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121015R0FKEAH P can be used for catalog matching and distributor lookup.

Res Thick Film 1210 15 Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R Product overview: CRCW121015R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 15 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121015R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW121015R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121015R0FKEAHP
Chip Resistor - Surface Mount CRCW121015R0FKEAHP
RES SMD 15 OHM 1% 3/4W 1210

RES SMD 15 OHM 1% 3/4W 1210

Supplier's Site Datasheet
Res, 15 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay - 33AK8657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay
33AK8657
Res, 15 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay 33AK8657
RES, 15 OHM, AEC-Q200, 0.75W, 1210 ROHS COMPLIANT: YES

RES, 15 OHM, AEC-Q200, 0.75W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW121015R0FKEAHP 1381814-CRCW121015R0FKEAHP 541-15.0DTR-ND 52-CRCW121015R0FKEAHP CRCW121015R0FKEAHP 33AK8657
Product Name Thick Film Resistors - SMD 3/4watt 15ohms 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 15 Ohm 0.75W Resistor Chip Resistor - Surface Mount Res, 15 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details