Vishay Intertechnology, Inc. RES 15.8K OHM 1/3W 1% 1210 SMD CRCW121015K8FKTA

Description
RES 15.8Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 15.8Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/3W 1% 1210 SMD - CRCW121015K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/3W 1% 1210 SMD
CRCW121015K8FKTA
RES 15.8K OHM 1/3W 1% 1210 SMD CRCW121015K8FKTA
RES 15.8Kohm 1/3W 1% 1210 SMD

RES 15.8Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121015K8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121015K8FKTA-ND
Chip Resistor - Surface Mount CRCW121015K8FKTA-ND
15.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 15.8K 1% 100 Rt1 Rohs Compliant Vishay - 49P3331 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 15.8K 1% 100 Rt1 Rohs Compliant Vishay
49P3331
Crcw1210 15.8K 1% 100 Rt1 Rohs Compliant Vishay 49P3331
CRCW1210 15.8K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 15.8K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121015K8FKTA CRCW121015K8FKTA-ND 49P3331
Product Name RES 15.8K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 15.8K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details