Vishay Intertechnology, Inc. RES 15.8K OHM 3/4W 1% 1210 SMD CRCW121015K8FKEAHP

Description
RES 15.8Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 15.8Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 3/4W 1% 1210 SMD - CRCW121015K8FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 3/4W 1% 1210 SMD
CRCW121015K8FKEAHP
RES 15.8K OHM 3/4W 1% 1210 SMD CRCW121015K8FKEAHP
RES 15.8Kohm 3/4W 1% 1210 SMD

RES 15.8Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121015K8FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121015K8FKEAHP-ND
Chip Resistor - Surface Mount CRCW121015K8FKEAHP-ND
15.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121015K8FKEAHP CRCW121015K8FKEAHP-ND
Product Name RES 15.8K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details