Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121015K0JNTA

Description
15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121015K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121015K0JNTA-ND
Chip Resistor - Surface Mount CRCW121015K0JNTA-ND
15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 15Kohms 5% - CRCW121015K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 15Kohms 5%
CRCW121015K0JNTA
Thick Film Resistors - SMD 1/2watt 15Kohms 5% CRCW121015K0JNTA
Thick Film Resistors - SMD 1/2watt 15Kohms 5%

Thick Film Resistors - SMD 1/2watt 15Kohms 5%

Supplier's Site
Crcw1210 15K 5% 200 Rt1 Rohs Compliant Vishay - 49P3330 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 15K 5% 200 Rt1 Rohs Compliant Vishay
49P3330
Crcw1210 15K 5% 200 Rt1 Rohs Compliant Vishay 49P3330
CRCW1210 15K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 15K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121015K0JNTA-ND CRCW121015K0JNTA 49P3330
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 15Kohms 5% Crcw1210 15K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers