154 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 154 OHM, 330mW, 1%, FULL REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES SMD 154 OHM 1% 1/2W 1210
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW1210154RFKTA | CRCW1210154RFKTA-ND | 07J6320 | CRCW1210154RFKTA |
| Product Name | CRCW1210154RFKTA | Chip Resistor - Surface Mount | Resistor, Thick Film, 154 Ohm, 330Mw, 1%, Full Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | ||
| Resistance Range | 154 ohms | 154 ohms | 154 ohms |