Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210150RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210150RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210150RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210150RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-150AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AACT-ND
Chip Resistor - Surface Mount 541-150AACT-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AATR-ND
Chip Resistor - Surface Mount 541-150AATR-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AADKR-ND
Chip Resistor - Surface Mount 541-150AADKR-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 150R, 1%, 0.5W, 1210; Resistance Vishay - 53K2894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.5W, 1210; Resistance Vishay
53K2894
Res, Thick Film, 150R, 1%, 0.5W, 1210; Resistance Vishay 53K2894
RES, THICK FILM, 150R, 1%, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.5W, 1210; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2895
Res, Thick Film, 150R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2895
RES, THICK FILM, 150R, 1%, 0.5W, 1210, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.5W, 1210, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210150RFKEA 541-150AACT-ND 53K2894 53K2895
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:150ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 150R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details