Vishay Precision Group RES 14.7 OHM 1/2W 1% 1210 SMD CRCW121014R7FKTA

Description
RES 14.7ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 14.7ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/2W 1% 1210 SMD - CRCW121014R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/2W 1% 1210 SMD
CRCW121014R7FKTA
RES 14.7 OHM 1/2W 1% 1210 SMD CRCW121014R7FKTA
RES 14.7ohm 1/2W 1% 1210 SMD

RES 14.7ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121014R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121014R7FKTA-ND
Chip Resistor - Surface Mount CRCW121014R7FKTA-ND
14.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

14.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121014R7FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121014R7FKTA
Chip Resistor - Surface Mount CRCW121014R7FKTA
RES SMD 14.7 OHM 1% 1/2W 1210

RES SMD 14.7 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistor, Thick Film, 14.7 Ohm, 330Mw, 1%; Resistance Vishay - 07J6302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.7 Ohm, 330Mw, 1%; Resistance Vishay
07J6302
Resistor, Thick Film, 14.7 Ohm, 330Mw, 1%; Resistance Vishay 07J6302
RESISTOR, THICK FILM, 14.7 OHM, 330mW, 1%; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14.7 OHM, 330mW, 1%; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW121014R7FKTA CRCW121014R7FKTA-ND CRCW121014R7FKTA 07J6302
Product Name RES 14.7 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 14.7 Ohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details