Vishay Intertechnology, Inc. RES 13.3 OHM 1/2W 1% 1210 SMD CRCW121013R3FKTA

Description
RES 13.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 13.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/2W 1% 1210 SMD - CRCW121013R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/2W 1% 1210 SMD
CRCW121013R3FKTA
RES 13.3 OHM 1/2W 1% 1210 SMD CRCW121013R3FKTA
RES 13.3ohm 1/2W 1% 1210 SMD

RES 13.3ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121013R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013R3FKTA-ND
Chip Resistor - Surface Mount CRCW121013R3FKTA-ND
13.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 13.3 Ohm, 330Mw, 1%; Resistance Vishay - 07J6288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13.3 Ohm, 330Mw, 1%; Resistance Vishay
07J6288
Resistor, Thick Film, 13.3 Ohm, 330Mw, 1%; Resistance Vishay 07J6288
RESISTOR, THICK FILM, 13.3 OHM, 330mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13.3 OHM, 330mW, 1%; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121013R3FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121013R3FKTA
Chip Resistor - Surface Mount CRCW121013R3FKTA
RES SMD 13.3 OHM 1% 1/2W 1210

RES SMD 13.3 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121013R3FKTA CRCW121013R3FKTA-ND 07J6288 CRCW121013R3FKTA
Product Name RES 13.3 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 13.3 Ohm, 330Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers