Vishay Intertechnology, Inc. RES 13 OHM 1/2W 5% 1210 SMD CRCW121013R0JNTA

Description
RES 13ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 13ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/2W 5% 1210 SMD - CRCW121013R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/2W 5% 1210 SMD
CRCW121013R0JNTA
RES 13 OHM 1/2W 5% 1210 SMD CRCW121013R0JNTA
RES 13ohm 1/2W 5% 1210 SMD

RES 13ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121013R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013R0JNTA-ND
Chip Resistor - Surface Mount CRCW121013R0JNTA-ND
13 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,13Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,13Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4893
Resistor,metal Glaze,13Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4893
Resistor,Metal Glaze,13Ohms,200WV,5 +/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,13Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121013R0JNTA CRCW121013R0JNTA-ND 43C4893
Product Name RES 13 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,13Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details