Vishay Intertechnology, Inc. RES 13.7K OHM 1/2W 1% 1210 SMD CRCW121013K7FKTA

Description
RES 13.7Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 13.7Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/2W 1% 1210 SMD - CRCW121013K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 1% 1210 SMD
CRCW121013K7FKTA
RES 13.7K OHM 1/2W 1% 1210 SMD CRCW121013K7FKTA
RES 13.7Kohm 1/2W 1% 1210 SMD

RES 13.7Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121013K7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013K7FKTA-ND
Chip Resistor - Surface Mount CRCW121013K7FKTA-ND
13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 13.7Kohm, 330Mw, 1%; Resistance Vishay - 07J6299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13.7Kohm, 330Mw, 1%; Resistance Vishay
07J6299
Resistor, Thick Film, 13.7Kohm, 330Mw, 1%; Resistance Vishay 07J6299
RESISTOR, THICK FILM, 13.7KOHM, 330mW, 1%; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13.7KOHM, 330mW, 1%; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121013K7FKTA CRCW121013K7FKTA-ND 07J6299
Product Name RES 13.7K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 13.7Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 13700 ohms 13700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details