Vishay Precision Group Chip Resistor - Surface Mount CRCW121013K3FKTA

Description
13.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
13.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121013K3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013K3FKTA-ND
Chip Resistor - Surface Mount CRCW121013K3FKTA-ND
13.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW121013K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW121013K3FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121013K3FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 13.3Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13.3Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6295
Resistor, Thick Film, 13.3Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6295
RESISTOR, THICK FILM, 13.3KOHM, 330mW, 1%, FULL REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 13.3KOHM, 330mW, 1%, FULL REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121013K3FKTA-ND CRCW121013K3FKTA 07J6295
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:13.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 13.3Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details