Vishay Intertechnology, Inc. RES 13K OHM 1/3W 5% 1210 SMD CRCW121013K0JNTA

Description
RES 13Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 13Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/3W 5% 1210 SMD - CRCW121013K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/3W 5% 1210 SMD
CRCW121013K0JNTA
RES 13K OHM 1/3W 5% 1210 SMD CRCW121013K0JNTA
RES 13Kohm 1/3W 5% 1210 SMD

RES 13Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121013K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121013K0JNTA-ND
Chip Resistor - Surface Mount CRCW121013K0JNTA-ND
13 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,13Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,13Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4889
Resistor,metal Glaze,13Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4889
Resistor,Metal Glaze,13KOhms,200WV, 5+/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,13KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121013K0JNTA CRCW121013K0JNTA-ND 43C4889
Product Name RES 13K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,13Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details