Vishay Precision Group Chip Resistor - Surface Mount CRCW1210130RJNEA

Description
130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-130VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130VDKR-ND
Chip Resistor - Surface Mount 541-130VDKR-ND
130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130VTR-ND
Chip Resistor - Surface Mount 541-130VTR-ND
130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130VCT-ND
Chip Resistor - Surface Mount 541-130VCT-ND
130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 130 OHM 1/3W 5% 1210 SMD - CRCW1210130RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/3W 5% 1210 SMD
CRCW1210130RJNEA
RES 130 OHM 1/3W 5% 1210 SMD CRCW1210130RJNEA
RES 130ohm 1/3W 5% 1210 SMD

RES 130ohm 1/3W 5% 1210 SMD

Supplier's Site
Res,metal Glaze,130Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4897 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Glaze,130Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4897
Res,metal Glaze,130Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4897
RES,Metal Glaze,130Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: Yes

RES,Metal Glaze,130Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-130VDKR-ND CRCW1210130RJNEA 43C4897
Product Name Chip Resistor - Surface Mount RES 130 OHM 1/3W 5% 1210 SMD Res,metal Glaze,130Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details