Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210130KJNTA

Description
130 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
130 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210130KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210130KJNTA-ND
Chip Resistor - Surface Mount CRCW1210130KJNTA-ND
130 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 130K OHM 1/3W 5% 1210 SMD - CRCW1210130KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/3W 5% 1210 SMD
CRCW1210130KJNTA
RES 130K OHM 1/3W 5% 1210 SMD CRCW1210130KJNTA
RES 130Kohm 1/3W 5% 1210 SMD

RES 130Kohm 1/3W 5% 1210 SMD

Supplier's Site
Crcw1210 130K 5% 200 Rt1 Rohs Compliant Vishay - 49P3325 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 130K 5% 200 Rt1 Rohs Compliant Vishay
49P3325
Crcw1210 130K 5% 200 Rt1 Rohs Compliant Vishay 49P3325
CRCW1210 130K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 130K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210130KJNTA-ND CRCW1210130KJNTA 49P3325
Product Name Chip Resistor - Surface Mount RES 130K OHM 1/3W 5% 1210 SMD Crcw1210 130K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details