Vishay Intertechnology, Inc. RES 130K OHM 1/3W 5% 1210 SMD CRCW1210130KJNEA

Description
RES 130Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 130Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/3W 5% 1210 SMD - CRCW1210130KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/3W 5% 1210 SMD
CRCW1210130KJNEA
RES 130K OHM 1/3W 5% 1210 SMD CRCW1210130KJNEA
RES 130Kohm 1/3W 5% 1210 SMD

RES 130Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-130KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KVTR-ND
Chip Resistor - Surface Mount 541-130KVTR-ND
130 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210130KJNEA 541-130KVTR-ND
Product Name RES 130K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 130000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details