Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121012R0JNTA

Description
12 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121012R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121012R0JNTA-ND
Chip Resistor - Surface Mount CRCW121012R0JNTA-ND
12 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 12 OHM 1/3W 5% 1210 SMD - CRCW121012R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/3W 5% 1210 SMD
CRCW121012R0JNTA
RES 12 OHM 1/3W 5% 1210 SMD CRCW121012R0JNTA
RES 12ohm 1/3W 5% 1210 SMD

RES 12ohm 1/3W 5% 1210 SMD

Supplier's Site
Crcw1210 12 5% 200 Rt1 Rohs Compliant Vishay - 49P3319 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 12 5% 200 Rt1 Rohs Compliant Vishay
49P3319
Crcw1210 12 5% 200 Rt1 Rohs Compliant Vishay 49P3319
CRCW1210 12 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 12 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121012R0JNTA-ND CRCW121012R0JNTA 49P3319
Product Name Chip Resistor - Surface Mount RES 12 OHM 1/3W 5% 1210 SMD Crcw1210 12 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers