Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121012R0JNEAHP

Description
RES SMD 12 OHM 5% 3/4W 1210
Request a Quote Datasheet
Description
RES SMD 12 OHM 5% 3/4W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121012R0JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121012R0JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW121012R0JNEAHPDKR-ND
RES SMD 12 OHM 5% 3/4W 1210

RES SMD 12 OHM 5% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121012R0JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121012R0JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW121012R0JNEAHPCT-ND
RES SMD 12 OHM 5% 3/4W 1210

RES SMD 12 OHM 5% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121012R0JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121012R0JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW121012R0JNEAHPTR-ND
12 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 12ohms 5% - CRCW121012R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 12ohms 5%
CRCW121012R0JNEAHP
Thick Film Resistors - SMD 3/4watt 12ohms 5% CRCW121012R0JNEAHP
Thick Film Resistors - SMD 3/4watt 12ohms 5%

Thick Film Resistors - SMD 3/4watt 12ohms 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW121012R0JNEAHPDKR-ND CRCW121012R0JNEAHP
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 12ohms 5%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers