Vishay Precision Group Chip Resistor - Surface Mount CRCW1210124KFKEA

Description
124 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
124 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210124KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210124KFKEA-ND
Chip Resistor - Surface Mount CRCW1210124KFKEA-ND
124 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 124K OHM 1/2W 1% 1210 SMD - CRCW1210124KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/2W 1% 1210 SMD
CRCW1210124KFKEA
RES 124K OHM 1/2W 1% 1210 SMD CRCW1210124KFKEA
RES 124Kohm 1/2W 1% 1210 SMD

RES 124Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 124Kohm, 500Mw, 1%; Filter Terminals Vishay - 53K2839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 124Kohm, 500Mw, 1%; Filter Terminals Vishay
53K2839
Resistor, Thick Film, 124Kohm, 500Mw, 1%; Filter Terminals Vishay 53K2839
RESISTOR, THICK FILM, 124KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 124KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Limiting Element Voltage Max:200V; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210124KFKEA-ND CRCW1210124KFKEA 53K2839
Product Name Chip Resistor - Surface Mount RES 124K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 124Kohm, 500Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers