VISHAY INTERTECHNOLOGY, INC.
CRCW1210123JRT1 -- 12K OHM,5%,1/4W,1210
Vishay Intertechnology, Inc.
12K OHM,5%,1/4W,1210
CRCW1210123JRT1
Description
12Kohm,5%,1/4W,1210
Request a Quote
Email Supplier
Description
12Kohm,5%,1/4W,1210
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210123JRT1 |
|
Product Name
|
12K OHM,5%,1/4W,1210 |
|
Resistance Range
|
12000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details