Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121011R5FKTA

Description
11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121011R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011R5FKTA-ND
Chip Resistor - Surface Mount CRCW121011R5FKTA-ND
11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW121011R5FKTA - CRCW121011R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121011R5FKTA
CRCW121011R5FKTA
CRCW121011R5FKTA CRCW121011R5FKTA
CRCW121011R5FKTA

CRCW121011R5FKTA

Supplier's Site
Resistor, Thick Film, 11.5 Ohm, 330Mw, 1%; Resistance Vishay - 07J6257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11.5 Ohm, 330Mw, 1%; Resistance Vishay
07J6257
Resistor, Thick Film, 11.5 Ohm, 330Mw, 1%; Resistance Vishay 07J6257
RESISTOR, THICK FILM, 11.5 OHM, 330mW, 1%; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 11.5 OHM, 330mW, 1%; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121011R5FKTA-ND CRCW121011R5FKTA 07J6257
Product Name Chip Resistor - Surface Mount CRCW121011R5FKTA Resistor, Thick Film, 11.5 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details