Vishay Intertechnology, Inc. RES 11.3 OHM 1/2W 1% 1210 SMD CRCW121011R3FKTA

Description
RES 11.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 11.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/2W 1% 1210 SMD - CRCW121011R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/2W 1% 1210 SMD
CRCW121011R3FKTA
RES 11.3 OHM 1/2W 1% 1210 SMD CRCW121011R3FKTA
RES 11.3ohm 1/2W 1% 1210 SMD

RES 11.3ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121011R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011R3FKTA-ND
Chip Resistor - Surface Mount CRCW121011R3FKTA-ND
11.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 11.3 1% 100 Rt1 Rohs Compliant Vishay - 49P3312 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 11.3 1% 100 Rt1 Rohs Compliant Vishay
49P3312
Crcw1210 11.3 1% 100 Rt1 Rohs Compliant Vishay 49P3312
CRCW1210 11.3 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 11.3 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121011R3FKTA CRCW121011R3FKTA-ND 49P3312
Product Name RES 11.3 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 11.3 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details