Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121011K8FKTA

Description
11.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121011K8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011K8FKTA-ND
Chip Resistor - Surface Mount CRCW121011K8FKTA-ND
11.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.8K OHM 1/3W 1% 1210 SMD - CRCW121011K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/3W 1% 1210 SMD
CRCW121011K8FKTA
RES 11.8K OHM 1/3W 1% 1210 SMD CRCW121011K8FKTA
RES 11.8Kohm 1/3W 1% 1210 SMD

RES 11.8Kohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 11.8K 1% 100 Rt1 Rohs Compliant Vishay - 49P3310 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 11.8K 1% 100 Rt1 Rohs Compliant Vishay
49P3310
Crcw1210 11.8K 1% 100 Rt1 Rohs Compliant Vishay 49P3310
CRCW1210 11.8K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 11.8K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121011K8FKTA-ND CRCW121011K8FKTA 49P3310
Product Name Chip Resistor - Surface Mount RES 11.8K OHM 1/3W 1% 1210 SMD Crcw1210 11.8K 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers