Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121011K0FKTA

Description
11 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121011K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121011K0FKTA-ND
Chip Resistor - Surface Mount CRCW121011K0FKTA-ND
11 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.0K OHM 1/2W 1% 1210 SMD - CRCW121011K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/2W 1% 1210 SMD
CRCW121011K0FKTA
RES 11.0K OHM 1/2W 1% 1210 SMD CRCW121011K0FKTA
RES 11.0Kohm 1/2W 1% 1210 SMD

RES 11.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 11Kohm, 330Mw, 1%; Resistance Vishay - 07J6260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11Kohm, 330Mw, 1%; Resistance Vishay
07J6260
Resistor, Thick Film, 11Kohm, 330Mw, 1%; Resistance Vishay 07J6260
RESISTOR, THICK FILM, 11KOHM, 330mW, 1%; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 11KOHM, 330mW, 1%; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121011K0FKTA-ND CRCW121011K0FKTA 07J6260
Product Name Chip Resistor - Surface Mount RES 11.0K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 11Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details