Vishay Intertechnology, Inc. RES 118K OHM 3/4W 1% 1210 SMD CRCW1210118KFKEAHP

Description
RES 118Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 118Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 3/4W 1% 1210 SMD - CRCW1210118KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 3/4W 1% 1210 SMD
CRCW1210118KFKEAHP
RES 118K OHM 3/4W 1% 1210 SMD CRCW1210118KFKEAHP
RES 118Kohm 3/4W 1% 1210 SMD

RES 118Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210118KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210118KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210118KFKEAHP-ND
118 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

118 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210118KFKEAHP CRCW1210118KFKEAHP-ND
Product Name RES 118K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 118000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details