Vishay Precision Group RES 115 OHM 1/2W 1% 1210 SMD CRCW1210115RFKEA

Description
RES 115ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 115ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/2W 1% 1210 SMD - CRCW1210115RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/2W 1% 1210 SMD
CRCW1210115RFKEA
RES 115 OHM 1/2W 1% 1210 SMD CRCW1210115RFKEA
RES 115ohm 1/2W 1% 1210 SMD

RES 115ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-115AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115AADKR-ND
Chip Resistor - Surface Mount 541-115AADKR-ND
115 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-115AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115AACT-ND
Chip Resistor - Surface Mount 541-115AACT-ND
115 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-115AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115AATR-ND
Chip Resistor - Surface Mount 541-115AATR-ND
115 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 115R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2818
Res, Thick Film, 115R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2818
RES, THICK FILM, 115R, 1%, 0.5W, 1210, REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 115R, 1%, 0.5W, 1210, REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210115RFKEA 541-115AADKR-ND 53K2818
Product Name RES 115 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 115R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details