Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210110RJNEAHP

Description
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-110NTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110NTR-ND
Chip Resistor - Surface Mount 541-110NTR-ND
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110NDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110NDKR-ND
Chip Resistor - Surface Mount 541-110NDKR-ND
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110NCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110NCT-ND
Chip Resistor - Surface Mount 541-110NCT-ND
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 110 OHM 3/4W 5% 1210 SMD - CRCW1210110RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 3/4W 5% 1210 SMD
CRCW1210110RJNEAHP
RES 110 OHM 3/4W 5% 1210 SMD CRCW1210110RJNEAHP
RES 110ohm 3/4W 5% 1210 SMD

RES 110ohm 3/4W 5% 1210 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210110RJNEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210110RJNEAHP
Resistors - Chip Resistor - Surface Mount CRCW1210110RJNEAHP
RES SMD 110 OHM 5% 3/4W 1210

RES SMD 110 OHM 5% 3/4W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-110NTR-ND CRCW1210110RJNEAHP CRCW1210110RJNEAHP
Product Name Chip Resistor - Surface Mount RES 110 OHM 3/4W 5% 1210 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 (3225 Metric)
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details