Vishay Intertechnology, Inc. RES 10.7 OHM 1/3W 1% 1210 SMD CRCW121010R7FKTA

Description
RES 10.7ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 10.7ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/3W 1% 1210 SMD - CRCW121010R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/3W 1% 1210 SMD
CRCW121010R7FKTA
RES 10.7 OHM 1/3W 1% 1210 SMD CRCW121010R7FKTA
RES 10.7ohm 1/3W 1% 1210 SMD

RES 10.7ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121010R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121010R7FKTA-ND
Chip Resistor - Surface Mount CRCW121010R7FKTA-ND
10.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 10.7 1% 100 Rt1 Rohs Compliant Vishay - 49P3306 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 10.7 1% 100 Rt1 Rohs Compliant Vishay
49P3306
Crcw1210 10.7 1% 100 Rt1 Rohs Compliant Vishay 49P3306
CRCW1210 10.7 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 10.7 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121010R7FKTA CRCW121010R7FKTA-ND 49P3306
Product Name RES 10.7 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 10.7 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details