Vishay Precision Group Chip Resistor - Surface Mount CRCW121010R0FKTA

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121010R0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121010R0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW121010R0FKTADKR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121010R0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121010R0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW121010R0FKTATR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121010R0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121010R0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW121010R0FKTACT-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.33... - CRCW121010R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.33...
CRCW121010R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.33... CRCW121010R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.33...

Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.33...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW121010R0FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121010R0FKTA
Resistors - Chip Resistor - Surface Mount CRCW121010R0FKTA
RES SMD 10 OHM 1% 1/2W 1210

RES SMD 10 OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 10R, 1%, 0.33W, 1210; Resistance Vishay - 37C0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.33W, 1210; Resistance Vishay
37C0222
Res, Thick Film, 10R, 1%, 0.33W, 1210; Resistance Vishay 37C0222
RES, THICK FILM, 10R, 1%, 0.33W, 1210; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 10R, 1%, 0.33W, 1210; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW121010R0FKTADKR-ND CRCW121010R0FKTA CRCW121010R0FKTA 37C0222
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.33... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details