Vishay Precision Group Chip Resistor - Surface Mount CRCW121010K5FKEA

Description
10.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.5KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KAATR-ND
Chip Resistor - Surface Mount 541-10.5KAATR-ND
10.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW121010K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW121010K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121010K5FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:10.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 10K5, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K5, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2789
Res, Thick Film, 10K5, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2789
RES, THICK FILM, 10K5, 1%, 0.5W, 1210, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K5, 1%, 0.5W, 1210, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10.5KAATR-ND CRCW121010K5FKEA 53K2789
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:10.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 10K5, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details