Vishay Precision Group Thick Film Resistors - SMD 1/2watt 102Kohms 1% CRCW121010K2FKEA

Description
Thick Film Resistors - SMD 1/2watt 102Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 102Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 102Kohms 1% - CRCW121010K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 102Kohms 1%
CRCW121010K2FKEA
Thick Film Resistors - SMD 1/2watt 102Kohms 1% CRCW121010K2FKEA
Thick Film Resistors - SMD 1/2watt 102Kohms 1%

Thick Film Resistors - SMD 1/2watt 102Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121010K2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121010K2FKEA-ND
Chip Resistor - Surface Mount CRCW121010K2FKEA-ND
10.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10.2Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 53K2787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.2Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
53K2787
Resistor, Thick Film, 10.2Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 53K2787
RESISTOR, THICK FILM, 10.2KOHM, 330mW, 1%, FULL REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 10.2KOHM, 330mW, 1%, FULL REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121010K2FKEA CRCW121010K2FKEA-ND 53K2787
Product Name Thick Film Resistors - SMD 1/2watt 102Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 10.2Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 102000 ohms 10200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details