VISHAY INTERTECHNOLOGY, INC.
CRCW12101003FRT1 -- 100K OHM,1%,1/4W,1210
Vishay Intertechnology, Inc.
100K OHM,1%,1/4W,1210
CRCW12101003FRT1
Description
100Kohm,1%,1/4W,1210
Request a Quote
Email Supplier
Description
100Kohm,1%,1/4W,1210
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12101003FRT1 |
|
Product Name
|
100K OHM,1%,1/4W,1210 |
|
Resistance Range
|
100000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10.2 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details