Vishay Precision Group Thick Film Resistors - SMD 1/2watt ZEROohms CRCW12100000ZSTA

Description
Thick Film Resistors - SMD 1/2watt ZEROohms
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt ZEROohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt ZEROohms - CRCW12100000ZSTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt ZEROohms
CRCW12100000ZSTA
Thick Film Resistors - SMD 1/2watt ZEROohms CRCW12100000ZSTA
Thick Film Resistors - SMD 1/2watt ZEROohms

Thick Film Resistors - SMD 1/2watt ZEROohms

Supplier's Site
Chip Resistor - Surface Mount - 541-4323-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4323-2-ND
Chip Resistor - Surface Mount 541-4323-2-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4323-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4323-1-ND
Chip Resistor - Surface Mount 541-4323-1-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4323-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4323-6-ND
Chip Resistor - Surface Mount 541-4323-6-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 0R, 0.33W, 1210; Resistor Case Style Vishay - 37C0221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.33W, 1210; Resistor Case Style Vishay
37C0221
Res, Thick Film, 0R, 0.33W, 1210; Resistor Case Style Vishay 37C0221
RES, THICK FILM, 0R, 0.33W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Rated Current:5A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; No. of Pins:2Pins RoHS Compliant: No

RES, THICK FILM, 0R, 0.33W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Rated Current:5A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; No. of Pins:2Pins RoHS Compliant: No

Supplier's Site
Res, Thick Film, 0R, 0.33W, 1210, Reel; Resistor Case / Package Vishay - 28X2952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.33W, 1210, Reel; Resistor Case / Package Vishay
28X2952
Res, Thick Film, 0R, 0.33W, 1210, Reel; Resistor Case / Package Vishay 28X2952
RES, THICK FILM, 0R, 0.33W, 1210, REEL; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:CRCW Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: No

RES, THICK FILM, 0R, 0.33W, 1210, REEL; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:CRCW Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: No

Supplier's Site
Res, 0R, 0.5W, 1210, Thick Film; Resistor Case Style Vishay - 12AC0291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.5W, 1210, Thick Film; Resistor Case Style Vishay
12AC0291
Res, 0R, 0.5W, 1210, Thick Film; Resistor Case Style Vishay 12AC0291
RES, 0R, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:0ohm; Product Range:CRCW Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:-; Temperature RoHS Compliant: No

RES, 0R, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:0ohm; Product Range:CRCW Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:-; Temperature RoHS Compliant: No

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 500 Mw, 200 V Rohs Compliant Vishay - 94X0480 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 500 Mw, 200 V Rohs Compliant Vishay
94X0480
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 500 Mw, 200 V Rohs Compliant Vishay 94X0480
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 500 mW, 200 V RoHS Compliant: No

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 500 mW, 200 V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12100000ZSTA 541-4323-2-ND 37C0221 28X2952 12AC0291 94X0480
Product Name Thick Film Resistors - SMD 1/2watt ZEROohms Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.33W, 1210; Resistor Case Style Vishay Res, Thick Film, 0R, 0.33W, 1210, Reel; Resistor Case / Package Vishay Res, 0R, 0.5W, 1210, Thick Film; Resistor Case Style Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 500 Mw, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric] 1210 [3225 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details