Vishay Intertechnology, Inc. RES 9.31 OHM 1/4W 1% 1206 SMD CRCW12069R31FNEA

Description
RES 9.31ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.31ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1/4W 1% 1206 SMD - CRCW12069R31FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1/4W 1% 1206 SMD
CRCW12069R31FNEA
RES 9.31 OHM 1/4W 1% 1206 SMD CRCW12069R31FNEA
RES 9.31ohm 1/4W 1% 1206 SMD

RES 9.31ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.31FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31FTR-ND
Chip Resistor - Surface Mount 541-9.31FTR-ND
9.31 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.31 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12069R31FNEA 541-9.31FTR-ND
Product Name RES 9.31 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details