Vishay Intertechnology, Inc. RES 9.09 OHM .5W 1% 1206 SMD CRCW12069R09FKEAHP

Description
RES 9.09ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.09ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM .5W 1% 1206 SMD - CRCW12069R09FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM .5W 1% 1206 SMD
CRCW12069R09FKEAHP
RES 9.09 OHM .5W 1% 1206 SMD CRCW12069R09FKEAHP
RES 9.09ohm .5W 1% 1206 SMD

RES 9.09ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069R09FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069R09FKEAHP-ND
Chip Resistor - Surface Mount CRCW12069R09FKEAHP-ND
9.09 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.09 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12069R09FKEAHP CRCW12069R09FKEAHP-ND
Product Name RES 9.09 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details