Vishay Intertechnology, Inc. RES 9.53M OHM 1/4W 1% 1206 SMD CRCW12069M53FKTA

Description
RES 9.53Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 9.53Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53M OHM 1/4W 1% 1206 SMD - CRCW12069M53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 1/4W 1% 1206 SMD
CRCW12069M53FKTA
RES 9.53M OHM 1/4W 1% 1206 SMD CRCW12069M53FKTA
RES 9.53Mohm 1/4W 1% 1206 SMD

RES 9.53Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069M53FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069M53FKTA-ND
Chip Resistor - Surface Mount CRCW12069M53FKTA-ND
9.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.53 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 9.53Mohm, 250Mw, 1%; Resistance Vishay - 07J6213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.53Mohm, 250Mw, 1%; Resistance Vishay
07J6213
Resistor, Thick Film, 9.53Mohm, 250Mw, 1%; Resistance Vishay 07J6213
RESISTOR, THICK FILM, 9.53MOHM, 250mW, 1%; Resistance:9.53Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 9.53MOHM, 250mW, 1%; Resistance:9.53Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069M53FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12069M53FKTA
Chip Resistor - Surface Mount CRCW12069M53FKTA
RES SMD 9.53M OHM 1% 1/4W 1206

RES SMD 9.53M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12069M53FKTA CRCW12069M53FKTA-ND 07J6213 CRCW12069M53FKTA
Product Name RES 9.53M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 9.53Mohm, 250Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 9.53E6 ohms 9.53E6 ohms 9.53E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD685GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details