Vishay Precision Group Chip Resistor - Surface Mount CRCW12069K09FKTA

Description
9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12069K09FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12069K09FKTA-ND
Chip Resistor - Surface Mount CRCW12069K09FKTA-ND
9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.09K OHM 1/4W 1% 1206 SMD - CRCW12069K09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/4W 1% 1206 SMD
CRCW12069K09FKTA
RES 9.09K OHM 1/4W 1% 1206 SMD CRCW12069K09FKTA
RES 9.09Kohm 1/4W 1% 1206 SMD

RES 9.09Kohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12069K09FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12069K09FKTA
Resistors - Chip Resistor - Surface Mount CRCW12069K09FKTA
RES SMD 9.09K OHM 1% 1/4W 1206

RES SMD 9.09K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12069K09FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12069K09FKTA
Chip Resistor - Surface Mount CRCW12069K09FKTA
RES SMD 9.09K OHM 1% 1/4W 1206

RES SMD 9.09K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 9K09, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6195
Res, Thick Film, 9K09, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6195
RES, THICK FILM, 9K09, 1%, 0.25W, 1206, REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 9K09, 1%, 0.25W, 1206, REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12069K09FKTA-ND CRCW12069K09FKTA CRCW12069K09FKTA CRCW12069K09FKTA 07J6195
Product Name Chip Resistor - Surface Mount RES 9.09K OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 9K09, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details