Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206976RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206976RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206976RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206976RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206976RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206976RFKTA-ND
Chip Resistor - Surface Mount CRCW1206976RFKTA-ND
976 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 976R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6215
Res, Thick Film, 976R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6215
RES, THICK FILM, 976R, 1%, 0.25W, 1206, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 976R, 1%, 0.25W, 1206, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206976RFKTA CRCW1206976RFKTA-ND 07J6215
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 976R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details