Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206931RFKTA

Description
931 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
931 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206931RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206931RFKTA-ND
Chip Resistor - Surface Mount CRCW1206931RFKTA-ND
931 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206931RFKTA - CRCW1206931RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206931RFKTA
CRCW1206931RFKTA
CRCW1206931RFKTA CRCW1206931RFKTA
CRCW1206931RFKTA

CRCW1206931RFKTA

Supplier's Site
Resistor, Thick Film, 931 Ohm, 250Mw, 1%; Resistance Vishay - 07J6203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 931 Ohm, 250Mw, 1%; Resistance Vishay
07J6203
Resistor, Thick Film, 931 Ohm, 250Mw, 1%; Resistance Vishay 07J6203
RESISTOR, THICK FILM, 931 OHM, 250mW, 1%; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 931 OHM, 250mW, 1%; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206931RFKTA-ND CRCW1206931RFKTA 07J6203
Product Name Chip Resistor - Surface Mount CRCW1206931RFKTA Resistor, Thick Film, 931 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details