Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206931KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206931KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206931KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206931KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206931KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206931KFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1206931KFKEACT-ND
931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206931KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206931KFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1206931KFKEATR-ND
931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206931KFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206931KFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206931KFKEADKR-ND
931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 931K, 1%, 0.25W, 1206; Resistance Vishay - 53K2710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931K, 1%, 0.25W, 1206; Resistance Vishay
53K2710
Res, Thick Film, 931K, 1%, 0.25W, 1206; Resistance Vishay 53K2710
RES, THICK FILM, 931K, 1%, 0.25W, 1206; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 931K, 1%, 0.25W, 1206; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 931K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931K, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2711
Res, Thick Film, 931K, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2711
RES, THICK FILM, 931K, 1%, 0.25W, 1206, REEL; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 931K, 1%, 0.25W, 1206, REEL; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206931KFKEA 541-CRCW1206931KFKEACT-ND 53K2710 53K2711
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 931K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 931K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details