Vishay Intertechnology, Inc. RES, 93.1K 1% 1/8W SMT, 1206 CRCW12069312FRT1

Description
RES, 93.1K 1% 1/8W SMT, 1206
Request a Quote
Description
RES, 93.1K 1% 1/8W SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 93.1K 1% 1/8W SMT, 1206 - CRCW12069312FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 93.1K 1% 1/8W SMT, 1206
CRCW12069312FRT1
RES, 93.1K 1% 1/8W SMT, 1206 CRCW12069312FRT1
RES, 93.1K 1% 1/8W SMT, 1206

RES, 93.1K 1% 1/8W SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12069312FRT1
Product Name RES, 93.1K 1% 1/8W SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers