Vishay Intertechnology, Inc. RES 91 OHM 1/4W 5% 1206 SMD CRCW120691R0JNTA

Description
RES 91ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 91ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/4W 5% 1206 SMD - CRCW120691R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/4W 5% 1206 SMD
CRCW120691R0JNTA
RES 91 OHM 1/4W 5% 1206 SMD CRCW120691R0JNTA
RES 91ohm 1/4W 5% 1206 SMD

RES 91ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120691R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120691R0JNTA-ND
Chip Resistor - Surface Mount CRCW120691R0JNTA-ND
91 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 91 5% 200 Rt1 Rohs Compliant Vishay - 49P3221 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 91 5% 200 Rt1 Rohs Compliant Vishay
49P3221
Crcw1206 91 5% 200 Rt1 Rohs Compliant Vishay 49P3221
CRCW1206 91 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 91 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120691R0JNTA CRCW120691R0JNTA-ND 49P3221
Product Name RES 91 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 91 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details