VISHAY INTERTECHNOLOGY, INC.
CRCW1206912JRT1 -- RESISTOR, 9.1K, 1206, 5%
Vishay Intertechnology, Inc.
RESISTOR, 9.1K, 1206, 5%
CRCW1206912JRT1
Description
RESISTOR, 9.1K, 1206, 5%
Request a Quote
Email Supplier
Description
RESISTOR, 9.1K, 1206, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206912JRT1 |
|
Product Name
|
RESISTOR, 9.1K, 1206, 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.00E6 ohms
View Details
3 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers