Vishay Precision Group Thick Film Resistors - SMD 1/4watt 910ohms 5% CRCW1206910RJNEA

Description
Thick Film Resistors - SMD 1/4watt 910ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 910ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 910ohms 5% - CRCW1206910RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 910ohms 5%
CRCW1206910RJNEA
Thick Film Resistors - SMD 1/4watt 910ohms 5% CRCW1206910RJNEA
Thick Film Resistors - SMD 1/4watt 910ohms 5%

Thick Film Resistors - SMD 1/4watt 910ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-910ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910ETR-ND
Chip Resistor - Surface Mount 541-910ETR-ND
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910EDKR-ND
Chip Resistor - Surface Mount 541-910EDKR-ND
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910ECT-ND
Chip Resistor - Surface Mount 541-910ECT-ND
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 910R, 5%, 0.25W, 1206; Resistance Vishay - 59M7022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 5%, 0.25W, 1206; Resistance Vishay
59M7022
Res, Thick Film, 910R, 5%, 0.25W, 1206; Resistance Vishay 59M7022
RES, THICK FILM, 910R, 5%, 0.25W, 1206; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 910R, 5%, 0.25W, 1206; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206910RJNEA 541-910ETR-ND 59M7022
Product Name Thick Film Resistors - SMD 1/4watt 910ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 910R, 5%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details