Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 910ohms 1% CRCW1206910RFKEB

Description
Thick Film Resistors - SMD 1/4watt 910ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 910ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 910ohms 1% - CRCW1206910RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 910ohms 1%
CRCW1206910RFKEB
Thick Film Resistors - SMD 1/4watt 910ohms 1% CRCW1206910RFKEB
Thick Film Resistors - SMD 1/4watt 910ohms 1%

Thick Film Resistors - SMD 1/4watt 910ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206910RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206910RFKEB-ND
Chip Resistor - Surface Mount CRCW1206910RFKEB-ND
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206910RFKEB CRCW1206910RFKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 910ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers