Vishay Precision Group Chip Resistor - Surface Mount CRCW120690K9FKEA

Description
90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-90.9KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KFCT-ND
Chip Resistor - Surface Mount 541-90.9KFCT-ND
90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KFDKR-ND
Chip Resistor - Surface Mount 541-90.9KFDKR-ND
90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KFTR-ND
Chip Resistor - Surface Mount 541-90.9KFTR-ND
90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120690K9FKEA - CRCW120690K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120690K9FKEA
CRCW120690K9FKEA
CRCW120690K9FKEA CRCW120690K9FKEA
CRCW120690K9FKEA

CRCW120690K9FKEA

Supplier's Site
Res, Thick Film, 90K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2700
Res, Thick Film, 90K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2700
RES, THICK FILM, 90K9, 1%, 0.25W, 1206, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.25W, 1206, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 90K9, 1%, 0.25W, 1206; Resistance Vishay - 53K2699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.25W, 1206; Resistance Vishay
53K2699
Res, Thick Film, 90K9, 1%, 0.25W, 1206; Resistance Vishay 53K2699
RES, THICK FILM, 90K9, 1%, 0.25W, 1206; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.25W, 1206; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 90.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4961 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 90.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4961
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 90.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4961
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 90.9 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 90.9 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-90.9KFCT-ND CRCW120690K9FKEA 53K2700 27W4961
Product Name Chip Resistor - Surface Mount CRCW120690K9FKEA Res, Thick Film, 90K9, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 90.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details